BETE Fog Nozzle, Inc. Twist & Dry™ Series TD10-157

Description
Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe connections Easy assembly, no special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80° Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)
Datasheet
Description
Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe connections Easy assembly, no special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80° Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist & Dry™ Series - TD10-157 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
Twist & Dry™ Series
TD10-157
Twist & Dry™ Series TD10-157
Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe connections Easy assembly, no special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80° Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)

Design Features

  • Patented locking mechanism for quick and easy change-out and maintenance
  • Choose TD-K to operate at high pressures for greater yield capacity
  • PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures)
  • Female-threaded or butt weld pipe connections
  • Easy assembly, no special tools required
  • Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm)
  • Interchangeable swirl and orifice discs for variable patterns and flow rates
  • More information on the TD-K nozzle

Spray Characteristics:
Spray pattern: Hollow Cone
Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80°
Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number TD10-157
Product Name Twist & Dry™ Series
Media Chemical; Water; Other; Slurry
Application Spray Drying
Flow 313 to 1570 GPH (329 to 1651 ml/sec)
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range ? to 450 F (? to 232 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 199173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Super Air Nozzles™ -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details