Design Features
Spray Characteristics
Spray pattern: Full Cone (Hollow Cone available by special order)
Spray angles: 90° and 120° standard
Flow rates: 2.12 to 3320 gpm (9.67 to 10700 L/min). Higher flow rates available
Design Features
Spray Characteristics
Spray pattern: Full Cone (Hollow Cone available by special order)
Spray angles: 90° and 120° standard
Flow rates: 0.5 to 3320 gpm (2.26 to 10700 L/min). Higher flow rates available
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | ST16 |
| Product Name | STXP Series |
| Media | Chemical; Water; Other; Slurry |
| Application | Gas Scrubbing, Pollution Control |
| Flow | 225 to 2010 GPH (237 to 2114 ml/sec) |
| Maximum Pressure | 400 psi (282 m H2O) |
| Pattern | Solid Cone |