BETE Fog Nozzle, Inc. WTX Series WTX560

Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WTX Series - WTX560 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WTX Series
WTX560
WTX Series WTX560
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Tangential whirl
  • Oversized body for extended life
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 140°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WTX560
Product Name WTX Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 119 to 531 GPH (125 to 558 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details