Tompkins Industries, Inc. Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 02Brass Compression-02FP 90 degree elbow | |
| 04MORFS-02MBSPP 90 degree elbow | |
| 04MORFS-02MP Straight | |
| 04MORFS-04MBSPP 90 degree elbow | |
| 04MORFS-06MBSPP 90 degree elbow | |
| 04MORFS-08FP Straight | |
| 06Brass Compression-02FP 90 degree elbow | |
| 06Brass Compression-08MP 45 degree elbow | |
| 06FP-06FP-04MOR Tee | |
| 06FP-08FP-08MOR Tee | |
| 06MORFS-04MBSPP 90 degree elbow | |
| 06MORFS-04MP Straight | |
| 06MORFS-06MBSPP 90 degree elbow | |
| 06MORFS-08MBSPP 90 degree elbow | |
| 08Brass Compression-04FP 90 degree elbow | |
| 08MORFS-04MBSPP 90 degree elbow | |
| 08MORFS-08MBSPP 90 degree elbow | |
| 10BORE-06MORFS Straight | |
| 10BORE-08MORFS Straight | |
| 10MJ-10FL C61 Straight | |
| 10MORFS-08FP Straight | |
| 10MORFS-08MBSPP 90 degree elbow | |
| 10MORFS-16MOR Straight | |
| 12BORE-08MORFS Straight | |
| 12BORE-12MORFS Straight | |
| 12Brass Compression-12MP 90 degree elbow | |
| 12MOR-12FPX-12FPX Tee | |
| 12MORFS-08MBSPP 90 degree elbow | |
| 12MORFS-12FL C62 Straight | |
| 12MORFS-12MBSPP 90 degree elbow | |
| 12MORFS-16FL C61 Straight | |
| 12MORFS-16FP Straight | |
| 12MORFS-16MBSPP 90 degree elbow | |
| 14Brass Compression-12MP 90 degree elbow | |
| 14FJX-12MP 90 degree elbow | |
| 14MOR-12MP 90 degree elbow | |
| 16BORE-16MORFS Straight | |
| 16BORE-20FL C61 Components | |
| 16FOR-16FP Straight | |
| 16MJ-12FL C62 90 degree elbow | |
| 16MOR Plug | |
| 16MORFS-12FL C61 Straight | |
| 16MORFS-12FL C62 Straight | |
| 16MORFS-12MBSPP 90 degree elbow | |
| 16MORFS-20FL C61 Straight | |
| 16MORFS-20FP Straight | |
| 16MORFS-20MBSPP 90 degree elbow | |
| 16MP-24FPX Straight | |
| 20BORE-16FL C61 Components | |
| 20BORE-20MORFS Straight | |
| 20BORE-24FL C61 Components | |
| 20FJX-20FP 90 degree elbow | |
| 20FOR-20FOR Straight | |
| 20FORFSX-04MORFS Straight | |
| 20FORFSX-06MORFS Straight | |
| 20FORFSX-24MORFS Straight | |
| 20MJ-12FL C62 45 degree elbow | |
| 20MJ-32FL C61 90 degree elbow | |
| 20MOR-06FOR Straight | |
| 20MOR-08FOR Straight | |
| 20MORFS-16FL C61 Straight | |
| 20MORFS-16MBSPP 90 degree elbow | |
| 20MORFS-20FL C62 Straight | |
| 20MORFS-20MBSPP 90 degree elbow | |
| 20MORFS-24FL C61 Straight | |
| 20MORFS-24FL C62 Straight | |
| 20MORFS-24MP Straight | |
| 24FOR-24FOR Straight | |
| 24FORFSX-16MORFS Straight | |
| 24MJ-16FL C62 90 degree elbow | |
| 24MJ-32FL C61 90 degree elbow | |
| 24MOR-20MOR Straight | |
| 24MOR-24MOR Straight | |
| 24MORFS-20FL C61 Straight | |
| 24MORFS-20FL C62 Straight | |
| 24MORFS-20MORFS Straight | |
| 24MORFS-20MP Straight | |
| 24MORFS-24FL C61 Straight | |
| 24MORFS-24FL C62 Straight | |
| 24MORFS-24FP Straight | |
| 24MORFS-24MBSPP 90 degree elbow | |
| 32BORE-40FL C61 Components | |
| 32FOR-32MP Straight | |
| 40FJX-40MP Straight | |
| 40MJ-40FL C61 90 degree elbow | |
| 56FL C61 | |
| 64FL C61 Components | |
| Forged steel pipe swivel adapters - union | |
| ISO 16028 Flat Face Coupling 1/4" - 1" Non-spill design Complies with HTMA Standards ISO 16028 | |
| ISO A Interchange Poppet Style Coupling 1/4" - 2" Interchangeable to ISO 7241-1 series "A" | |
| O-ring face seal flange adapters - 90 degree elbow | |
| O-ring face seal flange adapters - straight | |
| Steel flange components code 61 - 45 degree elbow | |
| Steel flange components code 61 - 90 degree elbow | |
| Steel flange components code 61 - flange pad | |
| Steel flange components code 61 - straight | |
| Steel flange components code 62 - 45 degree elbow | |
| Steel flange components code 62 - 90 degree elbow | |
| Steel flange components code 62 - plug | |
| Steel flange components code 62 - straight | |
| Steel pipe adapters - 90 degree elbow | |
| Steel pipe adapters - straight | |
| Steel pipe adapters - tee | |
| Steel pipe swivel adapters - 45 degree elbow | |
| Steel pipe swivel adapters - 90 degree elbow | |
| Steel pipe swivel adapters - tee | |
| Steel pipe swivel adapters - union | |
| Steel SAE o-ring adapter - coupling | |
| We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code... | |
| Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100 |
| << Prev | Next >> |