Tompkins Industries, Inc. ORFS to BSPP Elbow 90° FF3801-06-08

Description
06MORFS-08MBSPP 90 degree elbow
Description
06MORFS-08MBSPP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to BSPP Elbow 90° - FF3801-06-08 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to BSPP Elbow 90°
FF3801-06-08
ORFS to BSPP Elbow 90° FF3801-06-08
06MORFS-08MBSPP 90 degree elbow

06MORFS-08MBSPP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FF3801-06-08
Product Name ORFS to BSPP Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Tire Valve Cplg, Female, Schrader To 3/16
Specs
Fitting Type Coupling Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details