Tompkins Industries, Inc. Braze to Split Flange 6861-20-20

Description
Steel flange components code 61 - straight
Description
Steel flange components code 61 - straight

Suppliers

Company
Product
Description
Supplier Links
Braze to Split Flange - 6861-20-20 - Tompkins Industries, Inc.
Olathe, KS, USA
Braze to Split Flange
6861-20-20
Braze to Split Flange 6861-20-20
Steel flange components code 61 - straight

Steel flange components code 61 - straight

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6861-20-20
Product Name Braze to Split Flange
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg Tee Butt - 5012080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 32.00 mm (1.26 inch)
View Details
Nipple & Plug Fittings - 61053 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details