We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
24MORFS-24FL C62 Straight
| Tompkins Industries, Inc. | Tompkins Industries, Inc. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | FF6842-24-24 | FF6842-24-24 |
| Product Name | ORFS to Flange Straight - Code 62 | ORFS to Flange Straight - Code 62 |
| Fitting Type | Adapter Fitting | Union Fitting; Adapter Fitting |