Tompkins Industries, Inc. ORFS to BSPP Elbow 90° FF3801-10-08

Description
10MORFS-08MBSPP 90 degree elbow
Description
10MORFS-08MBSPP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to BSPP Elbow 90° - FF3801-10-08 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to BSPP Elbow 90°
FF3801-10-08
ORFS to BSPP Elbow 90° FF3801-10-08
10MORFS-08MBSPP 90 degree elbow

10MORFS-08MBSPP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FF3801-10-08
Product Name ORFS to BSPP Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Eccn Red Butt - 5037426 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102069 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61089 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details