Tompkins Industries, Inc. ORFS to Flange Straight - Code 61 FF6840-16-12

Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Suppliers

Company
Product
Description
Supplier Links
ORFS to Flange Straight - Code 61 - FF6840-16-12 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Flange Straight - Code 61
FF6840-16-12
ORFS to Flange Straight - Code 61 FF6840-16-12
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Supplier's Site
ORFS to Flange Straight - Code 61 - FF6840-16-12 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Flange Straight - Code 61
FF6840-16-12
ORFS to Flange Straight - Code 61 FF6840-16-12
16MORFS-12FL C61 Straight

16MORFS-12FL C61 Straight

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc. Tompkins Industries, Inc.
Product Category Pipe Fittings Pipe Fittings
Product Number FF6840-16-12 FF6840-16-12
Product Name ORFS to Flange Straight - Code 61 ORFS to Flange Straight - Code 61
Fitting Type Adapter Fitting Union Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Red Tee Butt - 5013532 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Saddles - 193132457 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details