Tompkins Industries, Inc. Wing Style Coupling FB-12F-12FP

Description
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100
Description
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100

Suppliers

Company
Product
Description
Supplier Links
Wing Style Coupling - FB-12F-12FP - Tompkins Industries, Inc.
Olathe, KS, USA
Wing Style Coupling
FB-12F-12FP
Wing Style Coupling FB-12F-12FP
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100

Wing Style Coupling
3/4" - 1-1/2"
Connect / Disconnect Under Pressure
Interchanges: Parker 6100 and Aeroquip 5100

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FB-12F-12FP
Product Name Wing Style Coupling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034248 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Carbon Steel Forged Plate Style Flanges 150# (ANSI B16.56 & ASTM A-105) CSPF Series - CSPF0500 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 5.000 inch (127 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61916 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details