Tompkins Industries, Inc. O-Ring to Pipe 6401-32-32

Description
Steel pipe adapters - straight
Description
Steel pipe adapters - straight

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe - 6401-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe
6401-32-32
O-Ring to Pipe 6401-32-32
Steel pipe adapters - straight

Steel pipe adapters - straight

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6401-32-32
Product Name O-Ring to Pipe
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032248 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700625 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 25.00 mm (0.9843 inch)
View Details
Elbows & Tees Fittings - 61096 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details