Tompkins Industries, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Economy Hose Sleeve With a thinner wall profile and lighter weight than standard hose sleeve, the economy hose sleeve is an excellent value for applications requiring moderate protection. Purchase in... | |
| Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame,... | |
| Protec Nylon Hose Sleeve Protec is woven from thousands of nylon filaments into a self-renewing, abrasion-resistant fabric sleeve. As it is scuffed and worn, its filaments friz forming an even... | |
| Protec Nylon Hose Sleeve Protec is woven from thousands of nylon filaments into a self-renewing, abrasion-resistant fabric sleeve. As it is scuffed and worn, its filaments frizz forming an even... | |
| ProWrap Heavy Duty Hose and Cable Protection Temperature range -70°F to 180°F. Sizes to fit 1/4" hose to 11" bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding... | |
| ProWrap Light Duty Hose and Cable Protection Temperature range -70°F to 180°F. Sizes to fit 1/4" hose to 11" bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding... | |
| ProWrap Plus Extreme Duty Hose and Cable Protection Temperature range -40°F to 300°F. Available in various colors to help match & identify. Sizes to fit 1/4" hose to 8" bundles. |