Tompkins Industries, Inc. JIC to Flange - Code 62 6842-32-24

Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange - Code 62 - 6842-32-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange - Code 62
6842-32-24
JIC to Flange - Code 62 6842-32-24
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6842-32-24
Product Name JIC to Flange - Code 62
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Eccn Red Butt - 5037426 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604817 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61093 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details