Tompkins Industries, Inc. JIC to Flange Elbow 45° 6845-16-16

Description
Steel flange components code 61 - 45 degree elbow
Description
Steel flange components code 61 - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 45° - 6845-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45°
6845-16-16
JIC to Flange Elbow 45° 6845-16-16
Steel flange components code 61 - 45 degree elbow

Steel flange components code 61 - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6845-16-16
Product Name JIC to Flange Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Couplings - BC-1-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.062 inch (1.59 mm)
View Details
Male Branch Tee Fittings - 61041 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details