Tompkins Industries, Inc. JIC to Flange Elbow 45° 6845-12-12

Description
Steel flange components code 61 - 45 degree elbow
Description
Steel flange components code 61 - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 45° - 6845-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45°
6845-12-12
JIC to Flange Elbow 45° 6845-12-12
Steel flange components code 61 - 45 degree elbow

Steel flange components code 61 - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6845-12-12
Product Name JIC to Flange Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Xleg Conc Red Butt - 5038422 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Polyamide PG Thread Reducers - 7005301 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
2 suppliers
Reducers & Expanders - 61038 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.375 inch (9.52 mm)
View Details