Tompkins Industries, Inc. JIC to Flange Elbow 90° 6890-16-16

Description
Steel flange components code 61 - 90 degree elbow
Description
Steel flange components code 61 - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 90° - 6890-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90°
6890-16-16
JIC to Flange Elbow 90° 6890-16-16
Steel flange components code 61 - 90 degree elbow

Steel flange components code 61 - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6890-16-16
Product Name JIC to Flange Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Red Tee Butt - 5013291 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604715 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61068 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details