Tompkins Industries, Inc. ORFS to BSPP Elbow 90° FF3801-06-04

Description
06MORFS-04MBSPP 90 degree elbow
Description
06MORFS-04MBSPP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to BSPP Elbow 90° - FF3801-06-04 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to BSPP Elbow 90°
FF3801-06-04
ORFS to BSPP Elbow 90° FF3801-06-04
06MORFS-04MBSPP 90 degree elbow

06MORFS-04MBSPP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FF3801-06-04
Product Name ORFS to BSPP Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032734 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 18.000 inch (457 mm)
Metric Size 450.00 mm (17.72 inch)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200216 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61905 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details