Tompkins Industries, Inc. JIC to Flange Elbow 45° 6847-32-32

Description
Steel flange components code 62 - 45 degree elbow
Description
Steel flange components code 62 - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 45° - 6847-32-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45°
6847-32-32
JIC to Flange Elbow 45° 6847-32-32
Steel flange components code 62 - 45 degree elbow

Steel flange components code 62 - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6847-32-32
Product Name JIC to Flange Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032606 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102258 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 61076 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details