Tompkins Industries, Inc. Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| Diagnostic Coupling 1/8" Standard Size Interchanges to Parker PD Series, Aeroquip FD90, ISO 15171-1 | |
| High Flow Multi Purpose Coupling 1/4" - 1-1/4" Available in Steel, Brass, and Stainless For Use in Hydraulic and Pneumatic Applications US Military Spec MIL-C-51234 | |
| High Pressure Poppet Screw Together Coupling 1/4" - 3/8" 10,000 PSI Interchanges: Enerpac, Hydraulic Jack | |
| ISO 16028 Flat Face Coupling 1/4" - 1" Non-spill design Complies with HTMA Standards ISO 16028 | |
| ISO A Interchange Poppet Style Coupling 1/4" - 2" Interchangeable to ISO 7241-1 series "A" | |
| ISO B Interchange Coupling 1/8" - 1-1/4" Interchanges with Parker 60 and Aeroquip FD45 NPT Threads Standard Available in Brass and Stainless Upon Request | |
| Straight Through Coupling 1/4" - 3/4" Also available in Stainless Steel | |
| We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code... | |
| Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100 |