Tompkins Industries, Inc. JIC to Flange Elbow 90° 6890-16-12

Description
Steel flange components code 61 - 90 degree elbow
Description
Steel flange components code 61 - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 90° - 6890-16-12 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90°
6890-16-12
JIC to Flange Elbow 90° 6890-16-12
Steel flange components code 61 - 90 degree elbow

Steel flange components code 61 - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6890-16-12
Product Name JIC to Flange Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032629 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
Metric Size 225.00 mm (8.86 inch)
View Details
Polyamide Metric Thread Reducers - 7008519 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nipple & Plug Fittings - 61092 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details