Tompkins Industries, Inc. O-Ring to Pipe Swivel Elbow 45° 6902-10-12

Description
Steel pipe swivel adapters - 45 degree elbow
Description
Steel pipe swivel adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Swivel Elbow 45° - 6902-10-12 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Swivel Elbow 45°
6902-10-12
O-Ring to Pipe Swivel Elbow 45° 6902-10-12
Steel pipe swivel adapters - 45 degree elbow

Steel pipe swivel adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6902-10-12
Product Name O-Ring to Pipe Swivel Elbow 45°
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Xleg End Cap Butt - 5021060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604723 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61084 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details