Tompkins Industries, Inc. Wing Style Coupling FB-12M-12FP

Description
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100
Description
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100

Suppliers

Company
Product
Description
Supplier Links
Wing Style Coupling - FB-12M-12FP - Tompkins Industries, Inc.
Olathe, KS, USA
Wing Style Coupling
FB-12M-12FP
Wing Style Coupling FB-12M-12FP
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100

Wing Style Coupling
3/4" - 1-1/2"
Connect / Disconnect Under Pressure
Interchanges: Parker 6100 and Aeroquip 5100

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FB-12M-12FP
Product Name Wing Style Coupling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Xleg Conc Red Butt - 5038131 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Polyamide PG Thread Reducers - 7005307 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61950 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details