Tompkins Industries, Inc. JIC to Flange Elbow 90° - Code 62 6892-24-16

Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.
Description
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 90° - Code 62 - 6892-24-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90° - Code 62
6892-24-16
JIC to Flange Elbow 90° - Code 62 6892-24-16
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters are available in Code 61 and Code 62 Split Flange to JIC and O-ring Face Seal. The one-piece construction of our no braze adapters provides extreme reliability and stands up to high pressure connections and extended use.

Supplier's Site
JIC to Flange Elbow 90° - Code 62 - 6892-24-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90° - Code 62
6892-24-16
JIC to Flange Elbow 90° - Code 62 6892-24-16
24MJ-16FL C62 90 degree elbow

24MJ-16FL C62 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc. Tompkins Industries, Inc.
Product Category Pipe Fittings Hydraulic Fittings
Product Number 6892-24-16 6892-24-16
Product Name JIC to Flange Elbow 90° - Code 62 JIC to Flange Elbow 90° - Code 62
Fitting Type Elbow Fitting; Adapter Fitting Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Hot Tapper Adapter 2
Specs
Fitting Type Adapter Fitting
View Details