Tompkins Industries, Inc. ISO A Interchange Poppet Style Coupling ANV-08M-08FP

Description
ISO A Interchange Poppet Style Coupling 1/4" - 2" Interchangeable to ISO 7241-1 series "A"
Description
ISO A Interchange Poppet Style Coupling 1/4" - 2" Interchangeable to ISO 7241-1 series "A"

Suppliers

Company
Product
Description
Supplier Links
ISO A Interchange Poppet Style Coupling - ANV-08M-08FP - Tompkins Industries, Inc.
Olathe, KS, USA
ISO A Interchange Poppet Style Coupling
ANV-08M-08FP
ISO A Interchange Poppet Style Coupling ANV-08M-08FP
ISO A Interchange Poppet Style Coupling 1/4" - 2" Interchangeable to ISO 7241-1 series "A"

ISO A Interchange Poppet Style Coupling
1/4" - 2"
Interchangeable to ISO 7241-1 series "A"

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number ANV-08M-08FP
Product Name ISO A Interchange Poppet Style Coupling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Stub End Pro150 Socket - 5055007 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 20.00 mm (0.7874 inch)
View Details
Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details