Tompkins Industries, Inc. ORFS to BSPP Elbow 90° FF3801-06-06

Description
06MORFS-06MBSPP 90 degree elbow
Description
06MORFS-06MBSPP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to BSPP Elbow 90° - FF3801-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to BSPP Elbow 90°
FF3801-06-06
ORFS to BSPP Elbow 90° FF3801-06-06
06MORFS-06MBSPP 90 degree elbow

06MORFS-06MBSPP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FF3801-06-06
Product Name ORFS to BSPP Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Male Adapter Butt - 5028015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200052 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details