Tompkins Industries, Inc. ORFS to BSPP Elbow 90° FF3801-24-24

Description
24MORFS-24MBSPP 90 degree elbow
Description
24MORFS-24MBSPP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to BSPP Elbow 90° - FF3801-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to BSPP Elbow 90°
FF3801-24-24
ORFS to BSPP Elbow 90° FF3801-24-24
24MORFS-24MBSPP 90 degree elbow

24MORFS-24MBSPP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FF3801-24-24
Product Name ORFS to BSPP Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Xleg Tee Butt - 5012110 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 11.000 inch (279 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700507 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61092 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details