Tompkins Industries, Inc. Wing Style Coupling FB-20M-20FP

Description
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100
Description
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100

Suppliers

Company
Product
Description
Supplier Links
Wing Style Coupling - FB-20M-20FP - Tompkins Industries, Inc.
Olathe, KS, USA
Wing Style Coupling
FB-20M-20FP
Wing Style Coupling FB-20M-20FP
Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100

Wing Style Coupling
3/4" - 1-1/2"
Connect / Disconnect Under Pressure
Interchanges: Parker 6100 and Aeroquip 5100

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number FB-20M-20FP
Product Name Wing Style Coupling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Red Tee Butt - 5013627 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102131 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
English Size 0.375 inch (9.52 mm)
View Details