Tompkins Industries, Inc. JIC to Flange Elbow 90° 6892-16-16

Description
Steel flange components code 62 - 90 degree elbow
Description
Steel flange components code 62 - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 90° - 6892-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90°
6892-16-16
JIC to Flange Elbow 90° 6892-16-16
Steel flange components code 62 - 90 degree elbow

Steel flange components code 62 - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6892-16-16
Product Name JIC to Flange Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Red Tee Butt - 5013420 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400414 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Branch Tee Fittings - 61014 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details