Tompkins Industries, Inc. JIC to Flange Elbow 90° 6892-24-32

Description
Steel flange components code 62 - 90 degree elbow
Description
Steel flange components code 62 - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 90° - 6892-24-32 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90°
6892-24-32
JIC to Flange Elbow 90° 6892-24-32
Steel flange components code 62 - 90 degree elbow

Steel flange components code 62 - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6892-24-32
Product Name JIC to Flange Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Z801 Gauge Guard 1 - 17901307 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); Pigmented PP High Purity
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Polyamide Metric Thread Plugs - 7217363 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 63.00 mm (2.48 inch)
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
English Size 0.375 inch (9.52 mm)
View Details