Tompkins Industries, Inc. JIC to Flange Elbow 90° 6892-12-16

Description
Steel flange components code 62 - 90 degree elbow
Description
Steel flange components code 62 - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 90° - 6892-12-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90°
6892-12-16
JIC to Flange Elbow 90° 6892-12-16
Steel flange components code 62 - 90 degree elbow

Steel flange components code 62 - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6892-12-16
Product Name JIC to Flange Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Xleg Conc Red Butt - 5038291 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604716 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61070 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details