Tompkins Industries, Inc. Tube to Pipe Elbow 45° 67-06-08

Description
06Brass Compression-08MP 45 degree elbow
Description
06Brass Compression-08MP 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 45° - 67-06-08 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 45°
67-06-08
Tube to Pipe Elbow 45° 67-06-08
06Brass Compression-08MP 45 degree elbow

06Brass Compression-08MP 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 67-06-08
Product Name Tube to Pipe Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259646 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
Plugs & Caps for Beswick Compression Fittings - Compression_Fitting_Plugs - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details
Push-Quick
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details