Tompkins Industries, Inc. JIC to Flange Elbow 45° 6847-20-20

Description
Steel flange components code 62 - 45 degree elbow
Description
Steel flange components code 62 - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 45° - 6847-20-20 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45°
6847-20-20
JIC to Flange Elbow 45° 6847-20-20
Steel flange components code 62 - 45 degree elbow

Steel flange components code 62 - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6847-20-20
Product Name JIC to Flange Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Eccn Red Butt - 5037611 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Polyamide PG Thread Reducers - 7005308 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details