Tompkins Industries, Inc. O-Ring to Pipe Elbow 90° 6806-10-08

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Elbow 90° - 6806-10-08 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Elbow 90°
6806-10-08
O-Ring to Pipe Elbow 90° 6806-10-08
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6806-10-08
Product Name O-Ring to Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Stub End Pro150 Butt - 5018140 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 12.00 mm (0.4724 inch)
View Details
Nipple & Plug Fittings - 61094 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.500 inch (12.7 mm)
View Details