Tompkins Industries, Inc. JIC to Flange Elbow 90° 6890-16-24

Description
Steel flange components code 61 - 90 degree elbow
Description
Steel flange components code 61 - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 90° - 6890-16-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 90°
6890-16-24
JIC to Flange Elbow 90° 6890-16-24
Steel flange components code 61 - 90 degree elbow

Steel flange components code 61 - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6890-16-24
Product Name JIC to Flange Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034250 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604814 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details