Tompkins Industries, Inc. JIC to Flange Elbow 45° 6845-16-24

Description
Steel flange components code 61 - 45 degree elbow
Description
Steel flange components code 61 - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 45° - 6845-16-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45°
6845-16-24
JIC to Flange Elbow 45° 6845-16-24
Steel flange components code 61 - 45 degree elbow

Steel flange components code 61 - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6845-16-24
Product Name JIC to Flange Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Tee Pro150 Butt - 5011140 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604750 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Branch Tee Fittings - 61043 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details