Tompkins Industries, Inc. O-Ring to Pipe Elbow 90° 6806-04-04

Description
Steel pipe adapters - 90 degree elbow
Description
Steel pipe adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe Elbow 90° - 6806-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe Elbow 90°
6806-04-04
O-Ring to Pipe Elbow 90° 6806-04-04
Steel pipe adapters - 90 degree elbow

Steel pipe adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6806-04-04
Product Name O-Ring to Pipe Elbow 90°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034208 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604848 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61954 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details