Tompkins Industries, Inc. O-Ring to Pipe 6405-16-12

Description
Steel pipe adapters - straight
Description
Steel pipe adapters - straight

Suppliers

Company
Product
Description
Supplier Links
O-Ring to Pipe - 6405-16-12 - Tompkins Industries, Inc.
Olathe, KS, USA
O-Ring to Pipe
6405-16-12
O-Ring to Pipe 6405-16-12
Steel pipe adapters - straight

Steel pipe adapters - straight

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6405-16-12
Product Name O-Ring to Pipe
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Xleg Conc Red Butt - 5038211 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 32.00 mm (1.26 inch)
View Details
Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details