Tompkins Industries, Inc. JIC to Flange Elbow 45° 6847-24-24

Description
Steel flange components code 62 - 45 degree elbow
Description
Steel flange components code 62 - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Flange Elbow 45° - 6847-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Flange Elbow 45°
6847-24-24
JIC to Flange Elbow 45° 6847-24-24
Steel flange components code 62 - 45 degree elbow

Steel flange components code 62 - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number 6847-24-24
Product Name JIC to Flange Elbow 45°
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Eccn Red Butt - 5037585 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102409 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61085 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details