TP-Link WN821N Wireless N USB Adapter complies with IEEE 802.11n, IEEE 802.11g, and IEEE 802.11b standards. Wireless transmission rates can reach up to 300Mbps. The adapter employs MIMO technology and has internal Intelligent Antennas providing even better wireless performance, transmission rates, stability and coverage. At the same time, CCA technology automatically avoids channel conflicts using its channel selection feature. This product supports 64/128-bit WEP encryptions, as well as WPA/WPA2 and WPA-PSK/WPA2-PSK encryptions and mechanisms in addition to the adapters QSS (Quick Secure Setup) feature, allowing users to quickly and easily setup wireless security. This product can also simultaneously operate bandwidth intensive applications such as voice, and video. Applications using a lot of bandwidth that are sensitive to interruptions such as voice and video applications are given
| SFCable.com | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 1034-SF-27 |
| Product Name | 300M Wireless USB Adapter, TP-Link WN821N |