Littelfuse, Inc. Flat Pack Rotary Hall Effect Sensor 55300-00

Description
The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit is activated by a remote magnet, thus allowing a larger stack up of mechanical tolerances thatare not feasible with the integral magnet version 55250. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55300 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. 360° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Integral EMC protection
Datasheet
Description
The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit is activated by a remote magnet, thus allowing a larger stack up of mechanical tolerances thatare not feasible with the integral magnet version 55250. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55300 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. 360° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Integral EMC protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Pack Rotary Hall Effect Sensor - 55300-00 - Littelfuse, Inc.
Rosemont, IL, United States
Flat Pack Rotary Hall Effect Sensor
55300-00
Flat Pack Rotary Hall Effect Sensor 55300-00
The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit is activated by a remote magnet, thus allowing a larger stack up of mechanical tolerances thatare not feasible with the integral magnet version 55250. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55300 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. 360° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Integral EMC protection

The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit is activated by a remote magnet, thus allowing a larger stack up of mechanical tolerances thatare not feasible with the integral magnet version 55250. The internal design of the sensor uses non-contact magnetic Hall effect technology with options of analog or pulse-width modulated (PWM) output signals. This sensor is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55300 package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 105°C. This unit incorporates automotive grade EMI/EMC and reverse battery polarity protection, as well as commercial grade 20 AWG-TXL automotive wire and the option of a Molex-type sealed connector. 360° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Integral EMC protection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55300-00
Product Name Flat Pack Rotary Hall Effect Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Sensors - 2669864 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details