Littelfuse, Inc. Rotary Absolute Position Sensor 55250-00

Description
The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to more common wiper-based resistive products. This unit is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55250's package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse polarity protection and mates with a Delphi-type sealed connector. 105° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Maximum vibration rating of 50 g at 50 Hz to 2 kHz Integral EMC protection Integral connector
Datasheet
Description
The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to more common wiper-based resistive products. This unit is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55250's package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse polarity protection and mates with a Delphi-type sealed connector. 105° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Maximum vibration rating of 50 g at 50 Hz to 2 kHz Integral EMC protection Integral connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Absolute Position Sensor - 55250-00 - Littelfuse, Inc.
Rosemont, IL, United States
Rotary Absolute Position Sensor
55250-00
Rotary Absolute Position Sensor 55250-00
The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to more common wiper-based resistive products. This unit is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55250's package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse polarity protection and mates with a Delphi-type sealed connector. 105° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Maximum vibration rating of 50 g at 50 Hz to 2 kHz Integral EMC protection Integral connector

The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the sensor uses non-contact magnetic Hall effect technology as opposed to more common wiper-based resistive products. This unit is immune to the performance limitations of the wiper-based products that are associated with mechanical wear or contamination. The 55250's package design commonly finds applications within all types of vehicle and industrial segments. Designed to operate in the harsh environments of the industrial and commercial vehicle, the sensor has an operating temperature range between -40°C and 125°C. This unit incorporates automotive grade EMI/EMC and reverse polarity protection and mates with a Delphi-type sealed connector. 105° angular sensing range Absolute rotary position sensor Analog output Noncontact measuring Maximum vibration rating of 50 g at 50 Hz to 2 kHz Integral EMC protection Integral connector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55250-00
Product Name Rotary Absolute Position Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-A17201LUBATN-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Hardware - 08313080152 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details