Littelfuse, Inc. Flange Mount Hall Effect Sensor 55140-3M

Description
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet
Description
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Hall Effect Sensor - 55140-3M - Littelfuse, Inc.
Rosemont, IL, United States
Flange Mount Hall Effect Sensor
55140-3M
Flange Mount Hall Effect Sensor 55140-3M
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operated position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55140-3M
Product Name Flange Mount Hall Effect Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9467 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity sensor - SMT-C1-PS-24V-K-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers