Littelfuse, Inc. Flange Mount Hall Effect Sensor 55140-2M

Description
A small flange mount Hall effect sensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet
Description
A small flange mount Hall effect sensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Hall Effect Sensor - 55140-2M - Littelfuse, Inc.
Rosemont, IL, United States
Flange Mount Hall Effect Sensor
55140-2M
Flange Mount Hall Effect Sensor 55140-2M
A small flange mount Hall effect sensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

A small flange mount Hall effect sensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operated position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55140-2M
Product Name Flange Mount Hall Effect Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Ring DC 4 Wire Inductive Ring Sensor - S3203R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details