Littelfuse, Inc. Flange Mount Hall Effect Sensor 55140-AP

Description
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet
Description
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Hall Effect Sensor - 55140-AP - Littelfuse, Inc.
Rosemont, IL, United States
Flange Mount Hall Effect Sensor
55140-AP
Flange Mount Hall Effect Sensor 55140-AP
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operated position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55140-AP
Product Name Flange Mount Hall Effect Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3240ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3218R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details