Littelfuse, Inc. Sensors - Speed Sensors - Hall Effect Sensors - Series: 55100 - 55100-2H 55100-2H

Description
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet
Description
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55100 - 55100-2H - 55100-2H - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55100 - 55100-2H
55100-2H
Sensors - Speed Sensors - Hall Effect Sensors - Series: 55100 - 55100-2H 55100-2H
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation

Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55100-2H
Product Name Sensors - Speed Sensors - Hall Effect Sensors - Series: 55100 - 55100-2H
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3283LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3512 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details