Littelfuse, Inc. Flange Mount Hall Effect Sensor 55140-3H

Description
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet
Description
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Hall Effect Sensor - 55140-3H - Littelfuse, Inc.
Rosemont, IL, United States
Flange Mount Hall Effect Sensor
55140-3H
Flange Mount Hall Effect Sensor 55140-3H
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operate d position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operated position sensor Digital or programmable analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN 40839 (consult Littelfuse) Integral reverse/over-voltage protection Built-in temperature compensation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55140-3H
Product Name Flange Mount Hall Effect Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details