Littelfuse, Inc. Miniature Flange Mounting Hall Effect Sensor 55100-3H

Description
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet
Description
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Flange Mounting Hall Effect Sensor - 55100-3H - Littelfuse, Inc.
Rosemont, IL, United States
Miniature Flange Mounting Hall Effect Sensor
55100-3H
Miniature Flange Mounting Hall Effect Sensor 55100-3H
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation

Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position sensor Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Proximity Sensors
Product Number 55100-3H
Product Name Miniature Flange Mounting Hall Effect Sensor
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407/90-4HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3150 to 0.4724 inch (8 to 12 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details
Inductive Proximity Sensors - 5000001053-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details