steute Datasheets for Foot Switches
Foot switches are switches that are activated by a pedal or air bulb (bellows).
Foot Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Set consisting of: Foot switch 1-pedal with protective shield and charging device, Wireless receiver with magnetic base antenna and pairing cable | |
| Features/Options Set consisting of: Foot switch 1-pedal without protective shield with charging device, Wireless receiver with magnetic base antenna and pairing cable | |
| Features/Options Set consisting of: Foot switch 2-pedal with protective shield and charging device, Wireless receiver with magnetic base antenna and pairing cable | |
| Features/Options Set consisting of: Foot switch 2-pedal without protective shield with charging device, Wireless receiver with magnetic base antenna and pairing cable | |
| Features/Options All side actuation High mechanical stability Non-contact switching systems Reed contacts for low currents Class AP Plug-in connector Special labels Different RAL colours | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 With protective shield High level of stability Low pedal height Wiring compartment | |
| Features/Options Corrosion-resistant aluminium enclosure Salt-mist spray test to DIN EN ISO 9227 High degree of protection IP66, IP67 or IP69K depending on selected cable gland Temperature resistant from -40 °C... | |
| Features/Options Ex zone 1 and 21 1-pedal type Metal enclosure With protective shield Max. 2 contacts Low pedal height With pre-wired cable, cable length 3 m Available on request with... | |
| Features/Options Ex zone 1 and 21 1-pedal type Metal enclosure With protective shield Max. 4 contacts Low pedal height With pre-wired cable, cable length 3 m Available on request with... | |
| Features/Options Ex zone 1 and 21 1-pedal type Metal enclosure Without protective shield Max. 2 contacts Low pedal height With pre-wired cable, cable length 3 m Available on request with... | |
| Features/Options Ex zone 1 and 21 2-pedal type Metal enclosure With protective shield Max. 2 contacts per pedal Low pedal height With pre-wired cable, cable length 3 m Available on... | |
| Features/Options Ex zone 1 and 21 2-pedal type Metal enclosure Without protective shield Max. 2 contacts per pedal Low pedal height With pre-wired cable, cable length 3 m Available on... | |
| Features/Options Ex zone 1 and 21 3-pedal type Metal enclosure With protective shield Max. 2 contacts per pedal Low pedal height With pre-wired cable, cable length 3 m Available on... | |
| Features/Options Ex zone 1 and 21 3-pedal type Metal enclosure Without protective shield Max. 2 contacts per pedal Low pedal height With pre-wired cable, cable length 3 m Available on... | |
| Features/Options Ex zone 1 and 21 Metal enclosure Available on request with special finish in RAL colour tones Output signal can be individually configurated at the receiver EnOcean® wireless... | |
| Features/Options High mechanical stability Easy-to-clean Digital or analogue output signals Additional push-buttons Hinged stainless steel protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL... | |
| Features/Options High mechanical stability Easy-to-clean Digital or analogue output signals Additional push-buttons Protective bracket Class AP Plug-in connector Pressure point Special labels Different RAL colours | |
| Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Hinged stainless steel protective bracket Class AP Plug-in connector Pressure... | |
| Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Class AP Plug-in connector Pressure point Special labels... | |
| Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure... | |
| Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Class AP Plug-in connector Pressure point Special labels Different RAL colours | |
| Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals LEDs Class AP Plug-in connector Pressure point Special labels Different RAL colours | |
| Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals LEDs Protective bracket Class AP Plug-in connector Pressure point Special labels Different RAL... | |
| Features/Options High mechanical stability Plastic console ideal for steute Wireless integration Pedal with proportional output signal both vertically and horizontally Programmable braking points for tactile feedback Intuitive and highly precise... | |
| Features/Options High mechanical stability Plastic console ideal for steute Wireless integration Zoom and focus function with central foot rest Joystick for positioning microscope 6 additional buttons with programmable functions Degree... | |
| Features/Options High mechanical stability Thermoplastic console ideal for integration of steute Wireless Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket... | |
| Features/Options Maximum protection against unintentional actuation at minimum dimensions High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Class AP Plug-in connector Pressure... | |
| Features/Options Metal enclosure Available on request with special finish in RAL colour tones EnOcean® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver... | |
| Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology (SW2.4/SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required... | |
| Features/Options Metal enclosure Available on request with special finish in RAL colour tones sWave® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver... | |
| Features/Options Metal enclosure Version "D": with pressure point Available on request with special finish in RAL colour tones sWave® wireless technology Point-to-Point connection Pairing via internal push-button Frequency hopping:... | |
| Features/Options Protection against unintentional actuation High mechanical stability Easy-to-clean Digital or analogue output signals Class AP Plug-in connector Pressure point Special labels Different RAL colours | |
| Features/Options Rocker switch for fast change between two functions High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Class AP... | |
| Features/Options Rocker switch for fast change between two functions High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket... | |
| Features/Options Rocker switch for fast change between two functions High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Class AP Plug-in connector Pressure... | |
| Features/Options Thermoplastic console ideal for integration of steute Wireless High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Hinged stainless... | |
| Features/Options Version with higher degree of protection IP 69K: suitable for cleaning with 80 °C hot water at 100 bar pressure at a distance of 100 mm from different directions... | |
| Features / Options 2-pedal type Thermoplastic enclosure Small flat design Max. 2 contacts per pedal With wiring compartment or pre-wired cable, cable length 2 m Reed contacts for low currents... | |
| Features / Options 2-pedal type With impulse wiping contacts GFS 2 IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact... | |
| Features / Options 3-pedal type Metal enclosure With protective shield Max. 4 contacts per pedal Different pedal functions possible Low pedal height Wiring compartment Available with mechanical latching (only for... | |
| Features / Options 3-pedal type Metal enclosure Without protective shield Max. 4 contacts per pedal Different pedal functions possible Low pedal height Wiring compartment Available with mechanical latching (only for... | |
| Features / Options 3-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro... | |
| Features / Options 4-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro... | |
| Features / Options 5-pedal type Thermoplastic enclosure with metal base plate Max. 2 contacts per pedal Wiring compartment Reed contacts for low currents from 1 mA to 1 A Micro... | |
| Features / Options GFS VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFS IK VD: without switching impulse when unlocking foot switch; | |
| Features / Options GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; | |
| Features / Options Metal enclosure With protective shield Wiring compartment 2-pedal type Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor... | |
| Features / Options Metal enclosure With protective shield Wiring compartment Ergonomic pedal design and wide opening in protective shield Version "D": with pressure point Version "RE": with latching element Version... | |
| Features / Options Metal enclosure With protective shield Wiring compartment High level of stability Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with... | |
| Features / Options Metal enclosure Without protective shield Wiring compartment 2-pedal type Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with Hall sensor... | |
| Features / Options Metal enclosure Without protective shield Wiring compartment High level of stability Ergonomic pedal design and low pedal height Version "D": with pressure point Version "RE": with latching... | |
| Features / Options Metal enclosure Without protective shield Wiring compartment High level of stability Low pedal height Version "D": with pressure point Version "RE": with latching element Version "HS": with... | |
| Features / Options Thermoplastic enclosure Small flat design Max. 2 contacts Reed contacts for low currents from 1 mA to 1 A Micro switches for current load up to 5... | |
| Features / Options Thermoplastic enclosure With metal protective shield, special RAL colours available Max. 2 contacts Reed contacts for low currents from 1 mA to 1 A Micro switches for... | |
| Features / Options With emergency-stop push-button Max. 4 contacts Metal enclosure With protective shield High level of stability Low pedal height Wiring compartment Available on request with special finish in... |