steute Safety Foot Switch GFSI VD

Description
Features / Options GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts Ergonomic pedal design and wide opening in protective shield Wiring compartment Available on request with special finish in RAL colour tones
Datasheet
Description
Features / Options GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts Ergonomic pedal design and wide opening in protective shield Wiring compartment Available on request with special finish in RAL colour tones
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Foot Switch - GFSI VD - steute
Ridgefield, CT, USA
Safety Foot Switch
GFSI VD
Safety Foot Switch GFSI VD
Features / Options GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring) With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22 Max. 4 contacts Ergonomic pedal design and wide opening in protective shield Wiring compartment Available on request with special finish in RAL colour tones

Features / Options

  • GFSI VD: NC contact 15-16 in series with NO contact 23-24 (internal wiring)
  • With impulse wiping contacts GFSI IK VD: without switching impulse when unlocking foot switch; NO contact 13-14 is converted into positive break NC contact by internal baffle after pressure point, Safety contact: 13-14 , Signalling contact: 21-22
  • Max. 4 contacts
  • Ergonomic pedal design and wide opening in protective shield
  • Wiring compartment
  • Available on request with special finish in RAL colour tones
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Foot Switches
Product Number GFSI VD
Product Name Safety Foot Switch
Operating Temperature -13 to 176 F (-25 to 80 C)
Pedals One
Switch / Action Method Slow Action Switch; Impulse Wiping
Configuration Normally Open; Normally Closed
Maximum Current 6 to 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Treadlite II - Stainless Steel -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Momentary
Pole and Throw Specifications Single Pole, Single Throw; SPST-NO (Form "A")
View Details
Schaltbau ZL290 - DSD foot switches -  - Schaltbau GmbH
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details