steute Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure, double insulated Mounting details to EN 50047 Suitable for in-line mounting With pre-wired cable Cold-resistant version down to -40 °C available on... | |
| Features/Options Metal enclosure Design to EN 50041 EnOcean® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options Metal enclosure Design to EN 50041 sWave® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options Thermoplastic enclosure Design to EN 50047 EnOcean® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options Thermoplastic enclosure Design to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No power supply, no wiring and pipe laying required | |
| Features/Options Thermoplastic enclosure Design to EN 50047 sWave® wireless technology No power supply, no wiring and pipe laying required | |
| Features/Options Cold-resistant down to -35 °C or heat-resistant up to +180 °C Metal enclosure Change-over contact with double break or 2 NC contacts 3 cable entries M16 x 1.5 Locking... | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC/1 NO contact... | |
| Features/Options Cold-resistant down to -40 °C High degree of protection IP 66 Thermoplastic enclosure Double insulated ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double... | |
| Features/Options Ex pneumatic switch Ex zone 1 and 21 Thermoplastic enclosure, double insulated Mounting details to EN 50047 Snap action, NO function or change-over function Suitable for in-line mounting With... | |
| Features/Options Ex zone 1 and 21 Metal enclosure ExM 61: Snap action, change-over contact with single break Ex 61: Slow action, change-over contact with double break With pre-wired... | |
| Features/Options Ex zone 1 and 21 Metal enclosure Design to EN 50041 Wiring compartment Available with contact overlapping Actuator can be repositioned by 4 x 90° Rocking lever can be... | |
| Features/Options Ex zone 1 and 21 Metal enclosure Mounting and switching details to EN 50041 Wiring compartment 3 cable entries Actuator can be repositioned by 4 x 90° Rocking lever... | |
| Features/Options Ex zone 1 and 21 Metal enclosure With pre-wired cable Snap action, change-over contact with single break Suitable for in-line mounting Gold-plated contacts available on request Available with hard-coated... | |
| Features/Options Ex zone 1 and 21 sWave® wireless technology Power supply by ex-proof Lithium battery (exchange inside Ex areas possible) Thermoplastic enclosure Mounting details to EN 50047 No wiring... | |
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure with metal cover Mounting and switching details to EN 50041 With pre-wired cable Actuator can be repositioned by 4 x 90° Rocking... | |
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure, double insulated With pre-wired cable Slow action , change-over contact with double break Slow action available with contact overlapping Suitable for in-line... | |
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure 2 or 4 contacts With contact staggering With latching and release by lever possible Belt-alignment lever continuously adjustable N.B.: Please state required... | |
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure Cold-resistant down to -60 °C High degree of protection IP 66 / IP 67 / IP 69 Design to EN 50041 Wiring... | |
| Features/Options Ex zone 1 and 21 Thermoplastic enclosure Design to EN 50047 Wiring compartment Available with contact overlapping Actuator can be repositioned by 4 x 90° Rocking lever can be... | |
| Features/Options Ex zone 1 and 21 With analogue output Various output values available: 0 … 10 VDC, 0 … 20 mA or 4 … 20 mA Metal enclosure Design to... | |
| Features/Options Heat-resistant up to +90 °C High degree of protection IP 69K Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC/1 NO contact... | |
| Features/Options Metal enclosure Design to EN 50041 EnOcean® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be... | |
| Features/Options sWave® wireless technology Thermoplastic enclosure Smallest self-sufficient position switch Switching behaviour/ hysteresis similar to microswitch No power supply, no wiring and pipe laying required Easy programming of receiver... | |
| Features/Options Thermoplastic enclosure EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 EnOcean® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery... | |
| Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) Smallest self-sufficient position switch Switching behaviour/ hysteresis similar to microswitch No power supply, no wiring and pipe laying required Easy programming of... | |
| Features/Options Thermoplastic enclosure sWave® wireless technology No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Output signal can be individually configurated at the... | |
| Features/Options Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l... | |
| Features/Options With analogue output Design to EN 50041 Wiring compartment High degree of protection IP 66 / IP 67 Various output values available: 0 … 10 VDC, 0 … 20... | |
| Wireless position switches are used wherever moving machinery or plant parts must be positioned, monitored or switched off. The many different application fields range from monitoring of small load carrier... | |
| Metal enclosure Design to EN 50041 ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2... | |
| Metal enclosure ES 411: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 411: Snap action, change-over contact with double break With... | |
| Metal enclosure ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 41: Snap action, change-over contact with double break 3... | |
| Metal enclosure ES 61: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break EM 61: Snap action, change-over contact with double break 3... | |
| Metal enclosure Slow action , change-over contact with double break 1 cable entry M16 x 1.5 Gold-plated contacts available on request Note When used as safety switch, secure the enclosure... | |
| Metal enclosure Snap action, change-over contact with single break Suitable for in-line mounting With pre-wired cable Gold-plated contacts available on request Ex version available | |
| Thermoplastic enclosure Change-over contact with double break, positive break NC contact Galvanically separated contact bridges Available for top mounting with 2 x M3 tapped holes | |
| Thermoplastic enclosure Design to EN 50047 Horizontally slotted mounting holes Double insulated ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts... | |
| Thermoplastic enclosure Double insulated ES 14: Slow action , change-over contact or 2 NC contacts or 2 NC/1 NO contact with double break EM 14: Snap action, change-over contact with... | |
| Thermoplastic enclosure Double insulated Slow action , change-over contact or 2 NC/1 NO contact with double break Slow action available with contact overlapping Version with 3 contacts has cable entry... | |
| With analogue output Design to EN 50041 Wiring compartment High degree of protection IP 67 |